MIN DIFFUSE SCAN LASER Sensor NPN 2m Cab
PHOTOELECTRIC SENSOR, W100 LASER, 0-450 MM SENSING RANGE, 10-30 VDC, 30 MA, NPN SWITCHING OUTPUT, 2000 HZ SWITCHING FREQUENCY, 3-WIRE, 2 METER CABLE LENGTH, PVC CABLE MATERIAL, (6030705). FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 218945 | 2518301 |
| Product Name | Photoelectric Sensors | Photoelectric |
| Body Shape | Rectangular; Other; Block |