SICK Photoelectric WSU 26-121

Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENDER UNIT, FOR USE WITH WEU 26, 115 VAC, 50/60 HZ, 5 VA, 0.5-30 M SCAN RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENDER UNIT, FOR USE WITH WEU 26, 115 VAC, 50/60 HZ, 5 VA, 0.5-30 M SCAN RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 225475 - Radwell International
Willingboro, NJ, United States
Photoelectric
225475
Photoelectric 225475
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENDER UNIT, FOR USE WITH WEU 26, 115 VAC, 50/60 HZ, 5 VA, 0.5-30 M SCAN RANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENDER UNIT, FOR USE WITH WEU 26, 115 VAC, 50/60 HZ, 5 VA, 0.5-30 M SCAN RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 225475
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Photoelectric Sensors - 2670047 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details