PHOTOELECTRIC SENSOR, 10M, PNP; Sensing Range Max:10m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:W9-3 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 32AC9126 |
| Product Name | Photoelectric Sensor, 10M, Pnp; Sensing Range Max Sick |
| Operation Distance | 394 inch (10000 mm) |