PHOTOELECTRIC SENSOR, 4M, PNP; Sensing Range Max:4m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:W4-3 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 32AC9125 |
| Product Name | Photoelectric Sensor, 4M, Pnp; Sensing Range Max Sick |
| Operation Distance | 157 inch (4000 mm) |