PHOTOELECTRIC SENSOR, 2.5M, PNP; Sensing Range Max:2.5m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:W2S-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 32AC9124 |
| Product Name | Photoelectric Sensor, 2.5M, Pnp; Sensing Range Max Sick |
| Operation Distance | 98.43 inch (2500 mm) |