SICK Photoelectric WSE15-A1130

Description
(1046285)WSE15-A1130 THRUBEAM PAIR, THROUGH-BEAM PE, PAIR, PNP/NPN DARK OP., RED, CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(1046285)WSE15-A1130 THRUBEAM PAIR, THROUGH-BEAM PE, PAIR, PNP/NPN DARK OP., RED, CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 12179102 - Radwell International
Willingboro, NJ, United States
Photoelectric
12179102
Photoelectric 12179102
(1046285)WSE15-A1130 THRUBEAM PAIR, THROUGH-BEAM PE, PAIR, PNP/NPN DARK OP., RED, CABLE. FREE 2 YEAR RADWELL WARRANTY

(1046285)WSE15-A1130 THRUBEAM PAIR, THROUGH-BEAM PE, PAIR, PNP/NPN DARK OP., RED, CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 12179102
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002933-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1041012-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details