SICK Photoelectric WS2000-D4100

Description
(7024003) SENDER PE, DC, IR, 4-PIN M12,WS2000-D4100 4PIN, M12, WS2000-D4100 THROUGH-BE. FREE 2 YEAR RADWELL WARRANTY
Description
(7024003) SENDER PE, DC, IR, 4-PIN M12,WS2000-D4100 4PIN, M12, WS2000-D4100 THROUGH-BE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 689381 - Radwell International
Willingboro, NJ, United States
Photoelectric
689381
Photoelectric 689381
(7024003) SENDER PE, DC, IR, 4-PIN M12,WS2000-D4100 4PIN, M12, WS2000-D4100 THROUGH-BE. FREE 2 YEAR RADWELL WARRANTY

(7024003) SENDER PE, DC, IR, 4-PIN M12,WS2000-D4100 4PIN, M12, WS2000-D4100 THROUGH-BE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 689381
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3080 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details