SICK WLL180T-P434 Fibre Optic Sensor
SENSOR, FIBRE OPTIC, PNP, M8; Sensing Range Max:20m; Sensing Method:Fibre Optic; Sensor Output:PNP; Product Range:WLL180T Series; Connection Method:M8 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes
FIBER-OPTIC SENSOR, 12-24 VDC, PNP SWITCHING OUTPUT, RED LED, 4-PIN M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Fiber Optic Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 8428591 | 84W8119 | 21389071 |
| Product Name | Fibre Optic Sensors | Sensor, Fibre Optic, Pnp, M8; Sensing Range Max Sick | Photoelectric |
| Operation Distance | 0.0 to 787 inch (0.0 to 20000 mm) | 787 inch (20000 mm) |