PHOTOSWITCH, FIBRE, PNP, 160MM, CABLE; Sensing Range Max:4m; Sensing Method:Fibre Optic; Sensor Output:PNP; Product Range:WT100 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 84W8115 |
| Product Name | Photoswitch, Fibre, Pnp, 160Mm, Cable; Sensing Range Max Sick |
| Operation Distance | 157 inch (4000 mm) |