SICK Sensor, Retroreflective, M8, 4.5M; Sensing Range Max Sick WLD4FP-2256K130A00

Description
SENSOR, RETROREFLECTIVE, M8, 4.5M; Sensing Range Max:4.5m; Sensing Method:Retroreflecti ve; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
SENSOR, RETROREFLECTIVE, M8, 4.5M; Sensing Range Max:4.5m; Sensing Method:Retroreflecti ve; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Retroreflective, M8, 4.5M; Sensing Range Max Sick - 60AK9207 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retroreflective, M8, 4.5M; Sensing Range Max Sick
60AK9207
Sensor, Retroreflective, M8, 4.5M; Sensing Range Max Sick 60AK9207
SENSOR, RETROREFLECTIVE, M8, 4.5M; Sensing Range Max:4.5m; Sensing Method:Retroreflecti ve; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

SENSOR, RETROREFLECTIVE, M8, 4.5M; Sensing Range Max:4.5m; Sensing Method:Retroreflective; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 60AK9207
Product Name Sensor, Retroreflective, M8, 4.5M; Sensing Range Max Sick
Operation Distance 177 inch (4500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004321-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3251 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details