SICK Photoelectric WL9M4G-3P1132

Description
(1051898) RETRO-REFLECTIVE PE FOR CLEAR MATERIAL DETECTION, CTA, PNP, LO/DO. FREE 2 YEAR RADWELL WARRANTY
Description
(1051898) RETRO-REFLECTIVE PE FOR CLEAR MATERIAL DETECTION, CTA, PNP, LO/DO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 26224786 - Radwell International
Willingboro, NJ, United States
Photoelectric
26224786
Photoelectric 26224786
(1051898) RETRO-REFLECTIVE PE FOR CLEAR MATERIAL DETECTION, CTA, PNP, LO/DO. FREE 2 YEAR RADWELL WARRANTY

(1051898) RETRO-REFLECTIVE PE FOR CLEAR MATERIAL DETECTION, CTA, PNP, LO/DO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 26224786
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093411 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRC-9202-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 47.24 inch (1200 mm)
Electrical Connection 5-pin Mini
View Details
Proximity sensor - SIED-M30B-ZO-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 11.81 mils (300 µm)
View Details