SICK Photoelectric WL9G-3N2432

Description
SMALL PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 0-5 M RANGE, 10-30 VDC, NPN COMPLEMENTARY LIGHT/DARK SWITCHING OUTPUT, MALE CONNECTOR M12, 4-PIN, SINGLE TEACH IN BUTTON, 1054152. FREE 2 YEAR RADWELL WARRANTY
Description
SMALL PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 0-5 M RANGE, 10-30 VDC, NPN COMPLEMENTARY LIGHT/DARK SWITCHING OUTPUT, MALE CONNECTOR M12, 4-PIN, SINGLE TEACH IN BUTTON, 1054152. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 43132624 - Radwell International
Willingboro, NJ, United States
Photoelectric
43132624
Photoelectric 43132624
SMALL PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 0-5 M RANGE, 10-30 VDC, NPN COMPLEMENTARY LIGHT/DARK SWITCHING OUTPUT, MALE CONNECTOR M12, 4-PIN, SINGLE TEACH IN BUTTON, 1054152. FREE 2 YEAR RADWELL WARRANTY

SMALL PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 0-5 M RANGE, 10-30 VDC, NPN COMPLEMENTARY LIGHT/DARK SWITCHING OUTPUT, MALE CONNECTOR M12, 4-PIN, SINGLE TEACH IN BUTTON, 1054152. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches WL9G-3N2432

SICK Sensors & Switches WL9G-3N2432

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 43132624
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2123007 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
Optical Technology Type Through Beam
View Details
Photoelectric Sensor - 42CA-P2MPB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 150 inch (3800 mm)
Electrical Connection 2m (6.5ft) cable
Width 1.26 inch (32 mm)
View Details
Fork light barrier - SOOF-M-FL-SM-C120-P - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
3 suppliers
18 mm Plastic AC Photoelectric Sensor - S4251 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details