SICK Photoelectric WL9-3P2232

Description
PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, 10 TO 30 VDC, 30 MA,PNP, MALE M8 4-PIN CONNECTION, RED PINPOINT LED, M3 MOUNTING HOLE, -40 TO +75 DEGREE C, IP66/67/69K, (1049060). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, 10 TO 30 VDC, 30 MA,PNP, MALE M8 4-PIN CONNECTION, RED PINPOINT LED, M3 MOUNTING HOLE, -40 TO +75 DEGREE C, IP66/67/69K, (1049060). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 21855923 - Radwell International
Willingboro, NJ, United States
Photoelectric
21855923
Photoelectric 21855923
PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, 10 TO 30 VDC, 30 MA,PNP, MALE M8 4-PIN CONNECTION, RED PINPOINT LED, M3 MOUNTING HOLE, -40 TO +75 DEGREE C, IP66/67/69K, (1049060). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, 10 TO 30 VDC, 30 MA,PNP, MALE M8 4-PIN CONNECTION, RED PINPOINT LED, M3 MOUNTING HOLE, -40 TO +75 DEGREE C, IP66/67/69K, (1049060). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches WL9-3P2232

SICK Sensors & Switches WL9-3P2232

Supplier's Site
Photoelectric Sensor, 5M, Pnp; Sensing Range Max Sick - 32AC9121 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 5M, Pnp; Sensing Range Max Sick
32AC9121
Photoelectric Sensor, 5M, Pnp; Sensing Range Max Sick 32AC9121
PHOTOELECTRIC SENSOR, 5M, PNP; Sensing Range Max:5m; Sensing Method:Retroreflecti ve; Sensor Output:PNP; Product Range:W9-3 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; SVHC:No SVHCRoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 5M, PNP; Sensing Range Max:5m; Sensing Method:Retroreflective; Sensor Output:PNP; Product Range:W9-3 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 21855923 32AC9121
Product Name Photoelectric Photoelectric Sensor, 5M, Pnp; Sensing Range Max Sick
Operation Distance 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data