SICK Sensor, Retro Reflect, Npn, 2M Cable; Sensing Range Max Sick WL8G-N1131

Description
SENSOR, RETRO REFLECT, NPN, 2M CABLE; Sensing Range Max:3m; Sensing Method:Retroreflecti ve; Sensor Output:NPN; Product Range:WTB8 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SENSOR, RETRO REFLECT, NPN, 2M CABLE; Sensing Range Max:3m; Sensing Method:Retroreflecti ve; Sensor Output:NPN; Product Range:WTB8 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Retro Reflect, Npn, 2M Cable; Sensing Range Max Sick - 84W8125 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retro Reflect, Npn, 2M Cable; Sensing Range Max Sick
84W8125
Sensor, Retro Reflect, Npn, 2M Cable; Sensing Range Max Sick 84W8125
SENSOR, RETRO REFLECT, NPN, 2M CABLE; Sensing Range Max:3m; Sensing Method:Retroreflecti ve; Sensor Output:NPN; Product Range:WTB8 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: Yes

SENSOR, RETRO REFLECT, NPN, 2M CABLE; Sensing Range Max:3m; Sensing Method:Retroreflective; Sensor Output:NPN; Product Range:WTB8 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 84W8125
Product Name Sensor, Retro Reflect, Npn, 2M Cable; Sensing Range Max Sick
Operation Distance 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular Magnetic Proximity Sensor - S3394 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details