SICK Photoelectric WL4-3P2130

Description
SENSOR, (1028146) RETRO-REFLECTIVE PE, PNP, LIGHT OP, RED LED, M8 3-PIN. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, (1028146) RETRO-REFLECTIVE PE, PNP, LIGHT OP, RED LED, M8 3-PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 2526055 - Radwell International
Willingboro, NJ, United States
Photoelectric
2526055
Photoelectric 2526055
SENSOR, (1028146) RETRO-REFLECTIVE PE, PNP, LIGHT OP, RED LED, M8 3-PIN. FREE 2 YEAR RADWELL WARRANTY

SENSOR, (1028146) RETRO-REFLECTIVE PE, PNP, LIGHT OP, RED LED, M8 3-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2526055
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Retro-reflective Photoelectric Sensor - PRR5P2MPS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 78.74 inch (2000 mm)
View Details