PHOTOSWITCH, POL REFLEX; Sensing Range Max:22m; Sensor Output1:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (16-Dec-2013); Current Consumption:40mA; External Depth:72mm; External Length / Height:85mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 46WX3910 |
| Product Name | Photoswitch, Pol Reflex; Sensing Range Max Sick Optic Electronic |
| Operation Distance | 866 inch (22000 mm) |