SICK Photoelectric WL34-B440

Description
(1019246) RETRO-REFLECTIVE PE, POLARIZED, PNP/NPN, RED, 4-PIN M12, TIMING,WL34-B440, WL34-B440 REF.PH. FREE 2 YEAR RADWELL WARRANTY
Description
(1019246) RETRO-REFLECTIVE PE, POLARIZED, PNP/NPN, RED, 4-PIN M12, TIMING,WL34-B440, WL34-B440 REF.PH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 665665 - Radwell International
Willingboro, NJ, United States
Photoelectric
665665
Photoelectric 665665
(1019246) RETRO-REFLECTIVE PE, POLARIZED, PNP/NPN, RED, 4-PIN M12, TIMING,WL34-B440, WL34-B440 REF.PH. FREE 2 YEAR RADWELL WARRANTY

(1019246) RETRO-REFLECTIVE PE, POLARIZED, PNP/NPN, RED, 4-PIN M12, TIMING,WL34-B440, WL34-B440 REF.PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 665665
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details