PHOTOSWITCH, POL REFLEX, PNP; Sensing Range Max:13.5m; Sensor Output1:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (16-Dec-2013); External Depth:43mm; External Length / Height:60mm; External Width:20mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 69C6513 |
| Product Name | Photoswitch, Pol Reflex, Pnp; Sensing Range Max Sick Optic Electronic |
| Operation Distance | 531 inch (13500 mm) |