SICK Photoelectric Sensors WL250-2R1531

Description
Sensor, retroreflective, Sr 15m, relay
Request a Quote
Description
Sensor, retroreflective, Sr 15m, relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 7707008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
7707008
Photoelectric Sensors 7707008
Sensor, retroreflective, Sr 15m, relay

Sensor, retroreflective, Sr 15m, relay

Supplier's Site
Photoelectric - 43110398 - Radwell International
Willingboro, NJ, United States
Photoelectric
43110398
Photoelectric 43110398
PHOTOELECTRIC RETRO-REFLECTIVE SENSOR, DUAL LENS, COMPACT W250-2, 0.01-15 METER SENSING RANGE, LED VISIBLE RED LIGHT, RELAY LIGHT SWITCHING OUTPUT, 24-240 V AC/DC, 2 METER CABLE, (6044700). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC RETRO-REFLECTIVE SENSOR, DUAL LENS, COMPACT W250-2, 0.01-15 METER SENSING RANGE, LED VISIBLE RED LIGHT, RELAY LIGHT SWITCHING OUTPUT, 24-240 V AC/DC, 2 METER CABLE, (6044700). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches WL250-2R1531

SICK Sensors & Switches WL250-2R1531

Supplier's Site
Sensor, Retroreflective, Cable, 15M Rohs Compliant Sick - 51AK3856 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retroreflective, Cable, 15M Rohs Compliant Sick
51AK3856
Sensor, Retroreflective, Cable, 15M Rohs Compliant Sick 51AK3856
SENSOR, RETROREFLECTIVE, CABLE, 15M ROHS COMPLIANT: YES

SENSOR, RETROREFLECTIVE, CABLE, 15M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 7707008 43110398 51AK3856
Product Name Photoelectric Sensors Photoelectric Sensor, Retroreflective, Cable, 15M Rohs Compliant Sick
Body Shape Rectangular; Other; Block
Operation Distance 3.94 to 591 inch (100 to 15000 mm)
Optical Technology Type Retroreflective
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T402 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Retro-reflective Photoelectric Sensor - PR18M3MPSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 118 inch (3000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
RightSight Photosensor - 42EF-D8KBA-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 11.81 inch (300 mm)
Mode Dark-on
View Details
Photoelectric, Industrial - 1882-1018317-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details