SICK Photoelectric WL2000-M9300

Description
DISCONTINUED BY MANUFACTURER, (7023414) RETRO-REFLECTIVE PE, 4-WIRE, 4-PIN MICRO, 0-15 M SENSING DISTANCE, RED LIGHT, LED LIGHT SOURCE, 660 NM WAVELENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, (7023414) RETRO-REFLECTIVE PE, 4-WIRE, 4-PIN MICRO, 0-15 M SENSING DISTANCE, RED LIGHT, LED LIGHT SOURCE, 660 NM WAVELENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 540672 - Radwell International
Willingboro, NJ, United States
Photoelectric
540672
Photoelectric 540672
DISCONTINUED BY MANUFACTURER, (7023414) RETRO-REFLECTIVE PE, 4-WIRE, 4-PIN MICRO, 0-15 M SENSING DISTANCE, RED LIGHT, LED LIGHT SOURCE, 660 NM WAVELENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (7023414) RETRO-REFLECTIVE PE, 4-WIRE, 4-PIN MICRO, 0-15 M SENSING DISTANCE, RED LIGHT, LED LIGHT SOURCE, 660 NM WAVELENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 540672
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000289-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.4500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3467 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details