SICK Photoelectric WL18-3P630

Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC RETRO-REFLECTIVE SENSOR, 10-30VDC, 5V, 40MA, 1000HZ, AUTOCOLLIMATION, LED, POTENTIOMETER, LIGHT/DARK SWITCHING, PNP, IP65, CUBIC CONNECTOR 6 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC RETRO-REFLECTIVE SENSOR, 10-30VDC, 5V, 40MA, 1000HZ, AUTOCOLLIMATION, LED, POTENTIOMETER, LIGHT/DARK SWITCHING, PNP, IP65, CUBIC CONNECTOR 6 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 1107773 - Radwell International
Willingboro, NJ, United States
Photoelectric
1107773
Photoelectric 1107773
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC RETRO-REFLECTIVE SENSOR, 10-30VDC, 5V, 40MA, 1000HZ, AUTOCOLLIMATION, LED, POTENTIOMETER, LIGHT/DARK SWITCHING, PNP, IP65, CUBIC CONNECTOR 6 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC RETRO-REFLECTIVE SENSOR, 10-30VDC, 5V, 40MA, 1000HZ, AUTOCOLLIMATION, LED, POTENTIOMETER, LIGHT/DARK SWITCHING, PNP, IP65, CUBIC CONNECTOR 6 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 1107773
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1019255-ND - DigiKey
Specs
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
RightSight Photosensor - 42EF-G1MPA-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Electrical Connection 4-pin Pico QD on 152mm (6in) pigtail
Width 8.03 inch (204 mm)
View Details