PHOTOSWITCH, REFLEX, PNP, CABLE; Sensing Range Max:6.5m; Sensor Output1:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (16-Dec-2013); External Depth:23mm; External Width:11mm; Frequency Response Max:1kHz; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 15J0801 |
| Product Name | Photoswitch, Reflex, Pnp, Cable; Sensing Range Max Sick Optic Electronic |
| Operation Distance | 256 inch (6500 mm) |