SICK Photoelectric WL12-P4381

Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, REFLEX POLARIZED RED, PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, REFLEX POLARIZED RED, PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 540428 - Radwell International
Willingboro, NJ, United States
Photoelectric
540428
Photoelectric 540428
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, REFLEX POLARIZED RED, PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, REFLEX POLARIZED RED, PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 540428
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4241 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
Fiber-optic unit - SOE4-FO-L-HF2-1P-M8 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers