The Photoelectric Sensor WL12-3P2431 from Sick features a sensing range of up to 7 meters and operates on a PNP output. It utilizes a retro-reflective sensing method with a visible red light source (LED) at a wavelength of 640 nm. The sensor has a compact rectangular design with dimensions of 15.6 mm x 48.5 mm x 42 mm and is housed in a metal enclosure rated IP66, IP67, and IP69K, making it suitable for harsh environments. It operates within a supply voltage range of 10 V DC to 30 V DC and has a maximum output current of 100 mA. The response time is ,â§ 330 µs, with a switching frequency of up to 1,500 Hz. The sensor is equipped with a potentiometer for adjustment and features reverse-polarity protection, interference suppression, and overcurrent protection. It can function in ambient temperatures ranging from -40 °C to +60 °C, making it versatile for various industrial applications.
Retro reflective plug-in sensor,PNP
PHOTOELECTRIC SENSOR, 10-30 VDC, 100 MA, 7 MM RANGE, PNP LO DO, M12 4 PIN MALE CONNECTOR, RETRO-REFLECTIVE SENSOR, RED LIGHT, (1041436). FREE 2 YEAR RADWELL WARRANTY
SICK Sensors & Switches WL12-3P2431
PHOTOELECTRIC SENSOR, 7M, PNP; Sensing Range Max:7m; Sensing Method:Retroreflecti
| RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 458828 | 10978415 | 32AC9115 |
| Product Name | Photoelectric Sensors | Photoelectric | Photoelectric Sensor, 7M, Pnp; Sensing Range Max Sick |
| Body Shape | Rectangular; Other; Block |