SICK Fork Sensor, 3Mm, Npn/pnp, 30V Rohs Compliant Sick WFS3-40P415

Description
FORK SENSOR, 3MM, NPN/PNP, 30V ROHS COMPLIANT: YES
Description
FORK SENSOR, 3MM, NPN/PNP, 30V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Fork Sensor, 3Mm, Npn/pnp, 30V Rohs Compliant Sick - 51AK3840 - Newark, An Avnet Company
Chicago, IL, United States
Fork Sensor, 3Mm, Npn/pnp, 30V Rohs Compliant Sick
51AK3840
Fork Sensor, 3Mm, Npn/pnp, 30V Rohs Compliant Sick 51AK3840
FORK SENSOR, 3MM, NPN/PNP, 30V ROHS COMPLIANT: YES

FORK SENSOR, 3MM, NPN/PNP, 30V ROHS COMPLIANT: YES

Supplier's Site
Photoelectric - 26224870 - Radwell International
Willingboro, NJ, United States
Photoelectric
26224870
Photoelectric 26224870
PE SLOT SENSOR, PNP, DARK/LIGHT SWITCHING, M8 4-PIN CONNECTOR, 3MM WIDTH, (6043919). FREE 2 YEAR RADWELL WARRANTY

PE SLOT SENSOR, PNP, DARK/LIGHT SWITCHING, M8 4-PIN CONNECTOR, 3MM WIDTH, (6043919). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches WFS3-40P415

SICK Sensors & Switches WFS3-40P415

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 51AK3840 26224870
Product Name Fork Sensor, 3Mm, Npn/pnp, 30V Rohs Compliant Sick Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3240LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details