SICK Photoelectric Sensors WF2-40B410

Description
SICK WF2-40B410 Photoelectric Sensor
Request a Quote
Description
SICK WF2-40B410 Photoelectric Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 4937316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
4937316
Photoelectric Sensors 4937316
SICK WF2-40B410 Photoelectric Sensor

SICK WF2-40B410 Photoelectric Sensor

Supplier's Site
Fork Sensor, 2Mm, Npn/pnp, 30V Rohs Compliant Sick - 51AK3841 - Newark, An Avnet Company
Chicago, IL, United States
Fork Sensor, 2Mm, Npn/pnp, 30V Rohs Compliant Sick
51AK3841
Fork Sensor, 2Mm, Npn/pnp, 30V Rohs Compliant Sick 51AK3841
FORK SENSOR, 2MM, NPN/PNP, 30V ROHS COMPLIANT: YES

FORK SENSOR, 2MM, NPN/PNP, 30V ROHS COMPLIANT: YES

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches WF2-40B410

SICK Sensors & Switches WF2-40B410

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Proximity Sensors Proximity Sensors
Product Number 4937316 51AK3841
Product Name Photoelectric Sensors Fork Sensor, 2Mm, Npn/pnp, 30V Rohs Compliant Sick Proximity Switch
Body Shape Other; Fork
Operation Distance 0.0787 inch (2 mm)
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2670053 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Power Requirements DC Powered
View Details
EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-S1SCA-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
Mode Dark-on
View Details