SICK WF15-40B410 Photoelectric Sensor
PHOTOSWITCH, FORK; Sensor Output:NPN / PNP; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WF Series; SVHC:No SVHC (15-Jan-2018); External Depth:60mm; External LengthRoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 4937322 | 68C2290 |
| Product Name | Photoelectric Sensors | Photoswitch, Fork; Sensor Output Sick |
| Body Shape | Other; Fork | |
| Operation Distance | 0.5906 inch (15 mm) | 0.5906 inch (15 mm) |
| Optical Technology Type | Through Beam | |
| Beam Type | Infrared |