SICK Photoelectric WE1000-P411

Description
DISCONTINUED BY MANUFACTURER, THROUGH-BEAM RECEIVER, PNP, 5M RANGE, 4-PIN M12 WITH 150MM PIGTAIL, 7024622. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THROUGH-BEAM RECEIVER, PNP, 5M RANGE, 4-PIN M12 WITH 150MM PIGTAIL, 7024622. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 693390 - Radwell International
Willingboro, NJ, United States
Photoelectric
693390
Photoelectric 693390
DISCONTINUED BY MANUFACTURER, THROUGH-BEAM RECEIVER, PNP, 5M RANGE, 4-PIN M12 WITH 150MM PIGTAIL, 7024622. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THROUGH-BEAM RECEIVER, PNP, 5M RANGE, 4-PIN M12 WITH 150MM PIGTAIL, 7024622. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 693390
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3267 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3150 inch (8 mm)
View Details