SICK Proximity Switch VTE180-2N41142

Description
PHOTOELECTRIC PROXIMITY SENSOR, ENERGETIC, 1-350 MM SENSING RANGE, STRAIGHT, METAL HOUSING, NPN, 2 M CABLE, 6041804, REPLACES VT180-N142 (6008792). FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC PROXIMITY SENSOR, ENERGETIC, 1-350 MM SENSING RANGE, STRAIGHT, METAL HOUSING, NPN, 2 M CABLE, 6041804, REPLACES VT180-N142 (6008792). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 37208101 - Radwell International
Willingboro, NJ, United States
Proximity Switch
37208101
Proximity Switch 37208101
PHOTOELECTRIC PROXIMITY SENSOR, ENERGETIC, 1-350 MM SENSING RANGE, STRAIGHT, METAL HOUSING, NPN, 2 M CABLE, 6041804, REPLACES VT180-N142 (6008792). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC PROXIMITY SENSOR, ENERGETIC, 1-350 MM SENSING RANGE, STRAIGHT, METAL HOUSING, NPN, 2 M CABLE, 6041804, REPLACES VT180-N142 (6008792). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches VTE180-2N41142

SICK Sensors & Switches VTE180-2N41142

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 37208101
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

12mm Diffused Photoelectric Sensor - PD12M1POC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Diffuse scan - SOEG-RTH-M18-PS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P3-Z - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers