Photoelectric Sensor, M18, 3-400mm SD
(6035489) 400MM, ENERGETIC, IP69K, PROXIMITY PE, PNP,VTE18-4P4240V, VTE18-4P4240V P. PRO. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 7417613 | 10978376 |
| Product Name | Photoelectric Sensors | Photoelectric |
| Body Shape | Cylindrical; Other; Barrel | |
| Operation Distance | 17.72 inch (450 mm) | |
| Optical Technology Type | Diffuse |