PHOTOELECTRIC SENSOR, CYLINDRICAL, OPTICAL AXIS - AXIAL, 5 MM - 350 MM SENSING RANGE (MAX 400 MM), 400 MM LIGHT SPOT SIZE, 78 MM HOUSING LENGTH, M18 X 1 THREAD DIA(HOUSING), LED LIGHT SOURCE/INFRARED LIGHT TYPE, POTENTIOMETER-270 DEG ADJ, METAL, (6013254). FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 540250 |
| Product Name | Proximity Switch |