SICK Proximity Switch VTB18-0P0240S01

Description
SICK Sensors & Switches VTB18-0P0240S01
Description
SICK Sensors & Switches VTB18-0P0240S01

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches VTB18-0P0240S01

SICK Sensors & Switches VTB18-0P0240S01

Supplier's Site
Proximity Switch - 27700618 - Radwell International
Willingboro, NJ, United States
Proximity Switch
27700618
Proximity Switch 27700618
PROXIMITY SWITCH, 10-30 VDC, 30-90 MM SENSING RANGE, 4 PIN, M12 PLUG TYPE, 6032862. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 10-30 VDC, 30-90 MM SENSING RANGE, 4 PIN, M12 PLUG TYPE, 6032862. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details