SICK Photoelectric VSE18L-4P324

Description
LASER, PNP, 4-PIN, M12, 10-30V, THRU BEAM, THROUGH BEAM,(6027931) . FREE 2 YEAR RADWELL WARRANTY
Description
LASER, PNP, 4-PIN, M12, 10-30V, THRU BEAM, THROUGH BEAM,(6027931) . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 230546 - Radwell International
Willingboro, NJ, United States
Photoelectric
230546
Photoelectric 230546
LASER, PNP, 4-PIN, M12, 10-30V, THRU BEAM, THROUGH BEAM,(6027931) . FREE 2 YEAR RADWELL WARRANTY

LASER, PNP, 4-PIN, M12, 10-30V, THRU BEAM, THROUGH BEAM,(6027931) . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches VSE18L-4P324

SICK Sensors & Switches VSE18L-4P324

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 230546
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter Capacitive Sensor - C30MU15PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details