SICK Proximity Switch VS/VE18-4P3940

Description
(6013803) PLASTIC, RIGHT-ANGLE, PNP, M12 QD, L/D OPERATE, POT,VS/VE18-4P3940 THRU BEAM, VS/VE18-4P3940 THROUG. FREE 2 YEAR RADWELL WARRANTY
Description
(6013803) PLASTIC, RIGHT-ANGLE, PNP, M12 QD, L/D OPERATE, POT,VS/VE18-4P3940 THRU BEAM, VS/VE18-4P3940 THROUG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 698317 - Radwell International
Willingboro, NJ, United States
Proximity Switch
698317
Proximity Switch 698317
(6013803) PLASTIC, RIGHT-ANGLE, PNP, M12 QD, L/D OPERATE, POT,VS/VE18-4P3940 THRU BEAM, VS/VE18-4P3940 THROUG. FREE 2 YEAR RADWELL WARRANTY

(6013803) PLASTIC, RIGHT-ANGLE, PNP, M12 QD, L/D OPERATE, POT,VS/VE18-4P3940 THRU BEAM, VS/VE18-4P3940 THROUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 698317
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103818 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric - 10021379 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details
Proximity sensor - SIES-8M-PO-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers