SICK Photoelectric VE18-3P3840

Description
THROUGH-BEAM SENSOR, EMITTER, CYLINDRICAL DESIGN , 0-20 METER RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH-BEAM SENSOR, EMITTER, CYLINDRICAL DESIGN , 0-20 METER RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 101674265 - Radwell International
Willingboro, NJ, United States
Photoelectric
101674265
Photoelectric 101674265
THROUGH-BEAM SENSOR, EMITTER, CYLINDRICAL DESIGN , 0-20 METER RANGE. FREE 2 YEAR RADWELL WARRANTY

THROUGH-BEAM SENSOR, EMITTER, CYLINDRICAL DESIGN , 0-20 METER RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101674265
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details