SICK Switching Automation Light Grids SLG-2

Description
The SLG-2 is an automation light grid for various detection and measuring tasks. It features two optics variants: One with frontal and one with side light emission. They allow for the narrow light grid housing to be integrated into almost any application. The SLG-2 has no blind zone and is available with detection heights from 100 mm to 2,400 mm. Thanks to the 9x cross-beam function, the light grid achieves very high resolution and reliably detects even very thin objects. Smart Tasks and the powerful IO-Link COM3 interface make processing of measurement data in the device possible. The detailed diagnostic information of the SLG-2 can be used for condition-based device maintenance. At a glance Housing dimensions: 12 mm x 24 mm, detection heights: 100 mm to 2,400 mm Slim and flat housing variants Cross-beam function: Up to 9 beams Short response times due to its own light grid ASIC Detection, classification and measurement functions as well as Smart Tasks Detailed diagnostic information IO-Link COM3 interface
Request a Quote
Description
The SLG-2 is an automation light grid for various detection and measuring tasks. It features two optics variants: One with frontal and one with side light emission. They allow for the narrow light grid housing to be integrated into almost any application. The SLG-2 has no blind zone and is available with detection heights from 100 mm to 2,400 mm. Thanks to the 9x cross-beam function, the light grid achieves very high resolution and reliably detects even very thin objects. Smart Tasks and the powerful IO-Link COM3 interface make processing of measurement data in the device possible. The detailed diagnostic information of the SLG-2 can be used for condition-based device maintenance. At a glance Housing dimensions: 12 mm x 24 mm, detection heights: 100 mm to 2,400 mm Slim and flat housing variants Cross-beam function: Up to 9 beams Short response times due to its own light grid ASIC Detection, classification and measurement functions as well as Smart Tasks Detailed diagnostic information IO-Link COM3 interface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switching Automation Light Grids - SLG-2 - SICK
Minneapolis, MN, United States
Switching Automation Light Grids
SLG-2
Switching Automation Light Grids SLG-2
The SLG-2 is an automation light grid for various detection and measuring tasks. It features two optics variants: One with frontal and one with side light emission. They allow for the narrow light grid housing to be integrated into almost any application. The SLG-2 has no blind zone and is available with detection heights from 100 mm to 2,400 mm. Thanks to the 9x cross-beam function, the light grid achieves very high resolution and reliably detects even very thin objects. Smart Tasks and the powerful IO-Link COM3 interface make processing of measurement data in the device possible. The detailed diagnostic information of the SLG-2 can be used for condition-based device maintenance. At a glance Housing dimensions: 12 mm x 24 mm, detection heights: 100 mm to 2,400 mm Slim and flat housing variants Cross-beam function: Up to 9 beams Short response times due to its own light grid ASIC Detection, classification and measurement functions as well as Smart Tasks Detailed diagnostic information IO-Link COM3 interface

The SLG-2 is an automation light grid for various detection and measuring tasks. It features two optics variants: One with frontal and one with side light emission. They allow for the narrow light grid housing to be integrated into almost any application. The SLG-2 has no blind zone and is available with detection heights from 100 mm to 2,400 mm. Thanks to the 9x cross-beam function, the light grid achieves very high resolution and reliably detects even very thin objects. Smart Tasks and the powerful IO-Link COM3 interface make processing of measurement data in the device possible. The detailed diagnostic information of the SLG-2 can be used for condition-based device maintenance.

At a glance

  • Housing dimensions: 12 mm x 24 mm, detection heights: 100 mm to 2,400 mm
  • Slim and flat housing variants
  • Cross-beam function: Up to 9 beams
  • Short response times due to its own light grid ASIC
  • Detection, classification and measurement functions as well as Smart Tasks
  • Detailed diagnostic information
  • IO-Link COM3 interface
Supplier's Site

Technical Specifications

  SICK
Product Category Light Curtains
Product Number SLG-2
Product Name Switching Automation Light Grids
Protection Height 3.94 to 94.49 inch (100 to 2400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1070787-ND - DigiKey
Specs
Protection Height 29.53 inch (750 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Light Curtains - 2144295 - RS Components, Ltd.
Specs
Protection Height 29.53 inch (750 mm)
View Details