SICK Proximity Switch RT-P1422

Description
DISCONTINUED BY MANUFACTURER, (1073098) ROLLER SENSOR, PROXIMITY, STANDARD, PNP, LIGHT OPERATE, M8 4-PIN, STANDARD, 150MM,RT-P1422, RT-P1422 PROX.PH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, (1073098) ROLLER SENSOR, PROXIMITY, STANDARD, PNP, LIGHT OPERATE, M8 4-PIN, STANDARD, 150MM,RT-P1422, RT-P1422 PROX.PH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 59612200 - Radwell International
Willingboro, NJ, United States
Proximity Switch
59612200
Proximity Switch 59612200
DISCONTINUED BY MANUFACTURER, (1073098) ROLLER SENSOR, PROXIMITY, STANDARD, PNP, LIGHT OPERATE, M8 4-PIN, STANDARD, 150MM,RT-P1422, RT-P1422 PROX.PH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (1073098) ROLLER SENSOR, PROXIMITY, STANDARD, PNP, LIGHT OPERATE, M8 4-PIN, STANDARD, 150MM,RT-P1422, RT-P1422 PROX.PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 59612200
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details