SICK Photoelectric RLY3-OSSD100

Description
SAFTEY RELAY, PATH FOR EXTERNAL DEVICE MONITORING (EDM), 2 SAFETY INPUTS, 2 ENABLING CURRENT PATHS (SAFE), 1 FEEDBACK CURRENT PATH (FOR USE AS EXTERNAL DEVICE MONITORING, NOT SAFE), 1085343. FREE 2 YEAR RADWELL WARRANTY
Description
SAFTEY RELAY, PATH FOR EXTERNAL DEVICE MONITORING (EDM), 2 SAFETY INPUTS, 2 ENABLING CURRENT PATHS (SAFE), 1 FEEDBACK CURRENT PATH (FOR USE AS EXTERNAL DEVICE MONITORING, NOT SAFE), 1085343. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 101649130 - Radwell International
Willingboro, NJ, United States
Photoelectric
101649130
Photoelectric 101649130
SAFTEY RELAY, PATH FOR EXTERNAL DEVICE MONITORING (EDM), 2 SAFETY INPUTS, 2 ENABLING CURRENT PATHS (SAFE), 1 FEEDBACK CURRENT PATH (FOR USE AS EXTERNAL DEVICE MONITORING, NOT SAFE), 1085343. FREE 2 YEAR RADWELL WARRANTY

SAFTEY RELAY, PATH FOR EXTERNAL DEVICE MONITORING (EDM), 2 SAFETY INPUTS, 2 ENABLING CURRENT PATHS (SAFE), 1 FEEDBACK CURRENT PATH (FOR USE AS EXTERNAL DEVICE MONITORING, NOT SAFE), 1085343. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches RLY3-OSSD100

SICK Sensors & Switches RLY3-OSSD100

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101649130
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4348 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details