SICK Laser Distance Sensors OD200-1101W15

Description
More productivity through simple and reliable distance measurement The compact OD200 displacement sensor delivers precise micrometer-range distance measurements—even on challenging surfaces like structured composites or shiny metals—without the need for a separate amplifier. Its compact housing, wide measuring range, and intelligent signal processing make it ideal for tight spaces and tough environments. Designed for flexibility across various applications, the OD200 is easy to integrate and configure thanks to its plug-and-play setup and smart factory settings, making it a powerful, stand-alone solution for boosting productivity. Benefits Consistent high-quality measurements – regardless of the target Reliable measurement on structured, deep black and glossy surfaces thanks to a high-performance optical system and improved signal processing High measurement frequency designed for applications needing speed Smart factory settings and intuitive interfaces allow for easy configuration and integration Particularly economical to use thanks to high performance and comparatively low acquisition costs Reliable performance in challenging ambient lighting Fast IO-Link integration with SOPAS software Features Repeatability: 2 µm ... 20 µm Linearity: ± 10 µm ... 100 µm Measuring frequency: up to 3 kHz Intuitive configuration via OLED display, IO-Link and SOPAS ET Measuring ranges from 25 mm to 160 mm Laser class 1 Analogue and digital output with IO-Link interface Robust miniature housing
Request a Quote Datasheet
Description
More productivity through simple and reliable distance measurement The compact OD200 displacement sensor delivers precise micrometer-range distance measurements—even on challenging surfaces like structured composites or shiny metals—without the need for a separate amplifier. Its compact housing, wide measuring range, and intelligent signal processing make it ideal for tight spaces and tough environments. Designed for flexibility across various applications, the OD200 is easy to integrate and configure thanks to its plug-and-play setup and smart factory settings, making it a powerful, stand-alone solution for boosting productivity. Benefits Consistent high-quality measurements – regardless of the target Reliable measurement on structured, deep black and glossy surfaces thanks to a high-performance optical system and improved signal processing High measurement frequency designed for applications needing speed Smart factory settings and intuitive interfaces allow for easy configuration and integration Particularly economical to use thanks to high performance and comparatively low acquisition costs Reliable performance in challenging ambient lighting Fast IO-Link integration with SOPAS software Features Repeatability: 2 µm ... 20 µm Linearity: ± 10 µm ... 100 µm Measuring frequency: up to 3 kHz Intuitive configuration via OLED display, IO-Link and SOPAS ET Measuring ranges from 25 mm to 160 mm Laser class 1 Analogue and digital output with IO-Link interface Robust miniature housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Distance Sensors - OD200-1101W15 - SICK
Minneapolis, MN, United States
Laser Distance Sensors
OD200-1101W15
Laser Distance Sensors OD200-1101W15
More productivity through simple and reliable distance measurement The compact OD200 displacement sensor delivers precise micrometer-range distance measurements—even on challenging surfaces like structured composites or shiny metals—without the need for a separate amplifier. Its compact housing, wide measuring range, and intelligent signal processing make it ideal for tight spaces and tough environments. Designed for flexibility across various applications, the OD200 is easy to integrate and configure thanks to its plug-and-play setup and smart factory settings, making it a powerful, stand-alone solution for boosting productivity. Benefits Consistent high-quality measurements – regardless of the target Reliable measurement on structured, deep black and glossy surfaces thanks to a high-performance optical system and improved signal processing High measurement frequency designed for applications needing speed Smart factory settings and intuitive interfaces allow for easy configuration and integration Particularly economical to use thanks to high performance and comparatively low acquisition costs Reliable performance in challenging ambient lighting Fast IO-Link integration with SOPAS software Features Repeatability: 2 µm ... 20 µm Linearity: ± 10 µm ... 100 µm Measuring frequency: up to 3 kHz Intuitive configuration via OLED display, IO-Link and SOPAS ET Measuring ranges from 25 mm to 160 mm Laser class 1 Analogue and digital output with IO-Link interface Robust miniature housing

More productivity through simple and reliable distance measurement

The compact OD200 displacement sensor delivers precise micrometer-range distance measurements—even on challenging surfaces like structured composites or shiny metals—without the need for a separate amplifier. Its compact housing, wide measuring range, and intelligent signal processing make it ideal for tight spaces and tough environments. Designed for flexibility across various applications, the OD200 is easy to integrate and configure thanks to its plug-and-play setup and smart factory settings, making it a powerful, stand-alone solution for boosting productivity.

Benefits

  • Consistent high-quality measurements – regardless of the target
  • Reliable measurement on structured, deep black and glossy surfaces thanks to a high-performance optical system and improved signal processing
  • High measurement frequency designed for applications needing speed
  • Smart factory settings and intuitive interfaces allow for easy configuration and integration
  • Particularly economical to use thanks to high performance and comparatively low acquisition costs
  • Reliable performance in challenging ambient lighting
  • Fast IO-Link integration with SOPAS software

Features

  • Repeatability: 2 µm ... 20 µm
  • Linearity: ± 10 µm ... 100 µm
  • Measuring frequency: up to 3 kHz
  • Intuitive configuration via OLED display, IO-Link and SOPAS ET
  • Measuring ranges from 25 mm to 160 mm
  • Laser class 1
  • Analogue and digital output with IO-Link interface
  • Robust miniature housing
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Distance Meters
Product Number OD200-1101W15
Product Name Laser Distance Sensors
Features Non-contact
Unlock Full Specs
to access all available technical data

Similar Products