The OD200-0301W15 is a laser displacement sensor for precision distance measurement in industrial automation, with a measuring range of 25 mm to 35 mm, repeatability of 2 µm, and linearity of ±10 µm. It features a laser class 1 red light source with a 655 nm wavelength, 3 kHz maximum measuring frequency, and a 1 ms minimum response time. The sensor has a metal (aluminum) housing measuring 18.4 mm × 46.4 mm × 33 mm, an IP67 rating, and weighs 60 g. It includes an OLED display, PLC-compatible PNP/NPN digital output, selectable 4 mA to 20 mA or 0 V to 10 V analog output, and IO-Link V1.1 communication via a 5-pin M12 cable connector. Supply voltage is DC 18 V to 24 V with a power consumption of 1.5 W, and the device complies with IEC 60825-1:2014, IEC 60947-5-2, and EN 50178 standards.
The compact OD200 displacement sensor delivers precise micrometer-range distance measurements—even on challenging surfaces like structured composites or shiny metals—without the need for a separate amplifier. Its compact housing, wide measuring range, and intelligent signal processing make it ideal for tight spaces and tough environments. Designed for flexibility across various applications, the OD200 is easy to integrate and configure thanks to its plug-and-play setup and smart factory settings, making it a powerful, stand-alone solution for boosting productivity.
Benefits
Features
| SICK | |
|---|---|
| Product Category | Distance Meters |
| Product Number | OD200-0301W15 |
| Product Name | Laser Distance Sensors |
| Features | Non-contact |