SICK Photoelectric NT8-02422

Description
CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, WHITE, 1.5 MM X 3.5 MM LIGHT SPOT SIZE, NPN, CABLE, 2M, 1005986. FREE 2 YEAR RADWELL WARRANTY
Description
CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, WHITE, 1.5 MM X 3.5 MM LIGHT SPOT SIZE, NPN, CABLE, 2M, 1005986. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3022269 - Radwell International
Willingboro, NJ, United States
Photoelectric
3022269
Photoelectric 3022269
CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, WHITE, 1.5 MM X 3.5 MM LIGHT SPOT SIZE, NPN, CABLE, 2M, 1005986. FREE 2 YEAR RADWELL WARRANTY

CONTRAST SENSOR, 9 MM SCAN DISTANCE, 10-30 VDC, WHITE, 1.5 MM X 3.5 MM LIGHT SPOT SIZE, NPN, CABLE, 2M, 1005986. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3022269
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details