SICK Proximity Switch, 60Mm, 30V; Sensing Range Max Sick MQ10-60APS-KUO

Description
PROXIMITY SWITCH, 60MM, 30V; Sensing Range Max:60mm; Sensor Mounting:-; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:-; Product Range:-; Supply Voltage DC Max:30V RoHS Compliant: NA
Datasheet
Description
PROXIMITY SWITCH, 60MM, 30V; Sensing Range Max:60mm; Sensor Mounting:-; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:-; Product Range:-; Supply Voltage DC Max:30V RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, 60Mm, 30V; Sensing Range Max Sick - 69C2513 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, 60Mm, 30V; Sensing Range Max Sick
69C2513
Proximity Switch, 60Mm, 30V; Sensing Range Max Sick 69C2513
PROXIMITY SWITCH, 60MM, 30V; Sensing Range Max:60mm; Sensor Mounting:-; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:-; Product Range:-; Supply Voltage DC Max:30V RoHS Compliant: NA

PROXIMITY SWITCH, 60MM, 30V; Sensing Range Max:60mm; Sensor Mounting:-; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:-; Product Range:-; Supply Voltage DC Max:30V RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 69C2513
Product Name Proximity Switch, 60Mm, 30V; Sensing Range Max Sick
Operation Distance 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Switching Frequency 0.1000 to 8 kHz
View Details