SICK Light Curtain MGSE120-12B

Description
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, RECEIVER, 24 VDC, 9 WATTS, 120 MM, TYPE 4, IP65 ENCLOSURE RATING, 0-55 C AMBIENT TEMPERATURE, STANDARD VERSION, 30 MM RESOLUTION, MANUAL RESET AND BACKCHECKING, WITHOUT MUTING MODULE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, RECEIVER, 24 VDC, 9 WATTS, 120 MM, TYPE 4, IP65 ENCLOSURE RATING, 0-55 C AMBIENT TEMPERATURE, STANDARD VERSION, 30 MM RESOLUTION, MANUAL RESET AND BACKCHECKING, WITHOUT MUTING MODULE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Light Curtain - 224743 - Radwell International
Willingboro, NJ, United States
Light Curtain
224743
Light Curtain 224743
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, RECEIVER, 24 VDC, 9 WATTS, 120 MM, TYPE 4, IP65 ENCLOSURE RATING, 0-55 C AMBIENT TEMPERATURE, STANDARD VERSION, 30 MM RESOLUTION, MANUAL RESET AND BACKCHECKING, WITHOUT MUTING MODULE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, RECEIVER, 24 VDC, 9 WATTS, 120 MM, TYPE 4, IP65 ENCLOSURE RATING, 0-55 C AMBIENT TEMPERATURE, STANDARD VERSION, 30 MM RESOLUTION, MANUAL RESET AND BACKCHECKING, WITHOUT MUTING MODULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Curtains
Product Number 224743
Product Name Light Curtain
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0490-30-01 -  - Schmersal Inc.
Specs
Protection Height 19.29 inch (490 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-P4JL0480YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 18.9 inch (480 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details