SICK Extractive Gas Analyzers MCS300P

Description
Overview The MCS300P is an extractive process photometer for measuring gaseous or liquid media. It measures IR and VIS active components with variable measuring ranges from very low (ppm) to high (vol%) concentrations. For monitoring of toxic or flammable mixtures, it has special process cells with safety devices like twinseals and flushing gas feeds. The heatable cells made of corrosion-resistant materials have a high pressure resistance. Automatic adjustment, innovative operation concept and modern communication protocols make the MCS300P an all-purpose photometer, even for potentially explosive atmospheres. At a glance Simultaneous measurement of up to 6 components Process cells up to 60 bar and 200 °C Automated sample point switching Integrated adjustment unit (optional) Safety devices for measurement of toxic or flammable mixtures Extended operation via PC and SOPAS ET software Flexible I/O module system Applications Fields of applications Process monitoring in production of vinyl chloride or isocyanate Process control in the chemical industry Process monitoring in the production of plastics Monitoring of exhaust gas purification plants Determination of the water content of solvents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extractive Gas Analyzers - MCS300P - SICK
Minneapolis, MN, United States
Extractive Gas Analyzers
MCS300P
Extractive Gas Analyzers MCS300P
Overview The MCS300P is an extractive process photometer for measuring gaseous or liquid media. It measures IR and VIS active components with variable measuring ranges from very low (ppm) to high (vol%) concentrations. For monitoring of toxic or flammable mixtures, it has special process cells with safety devices like twinseals and flushing gas feeds. The heatable cells made of corrosion-resistant materials have a high pressure resistance. Automatic adjustment, innovative operation concept and modern communication protocols make the MCS300P an all-purpose photometer, even for potentially explosive atmospheres. At a glance Simultaneous measurement of up to 6 components Process cells up to 60 bar and 200 °C Automated sample point switching Integrated adjustment unit (optional) Safety devices for measurement of toxic or flammable mixtures Extended operation via PC and SOPAS ET software Flexible I/O module system Applications Fields of applications Process monitoring in production of vinyl chloride or isocyanate Process control in the chemical industry Process monitoring in the production of plastics Monitoring of exhaust gas purification plants Determination of the water content of solvents

Overview

The MCS300P is an extractive process photometer for measuring gaseous or liquid media. It measures IR and VIS active components with variable measuring ranges from very low (ppm) to high (vol%) concentrations. For monitoring of toxic or flammable mixtures, it has special process cells with safety devices like twinseals and flushing gas feeds. The heatable cells made of corrosion-resistant materials have a high pressure resistance. Automatic adjustment, innovative operation concept and modern communication protocols make the MCS300P an all-purpose photometer, even for potentially explosive atmospheres.

At a glance

  • Simultaneous measurement of up to 6 components
  • Process cells up to 60 bar and 200 °C
  • Automated sample point switching
  • Integrated adjustment unit (optional)
  • Safety devices for measurement of toxic or flammable mixtures
  • Extended operation via PC and SOPAS ET software
  • Flexible I/O module system

Applications

Fields of applications

  • Process monitoring in production of vinyl chloride or isocyanate
  • Process control in the chemical industry
  • Process monitoring in the production of plastics
  • Monitoring of exhaust gas purification plants
  • Determination of the water content of solvents
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Gas Instruments
Product Number MCS300P
Product Name Extractive Gas Analyzers
Application Process Gas
Gas Types NH3; (NH3); CO2; (CO3); CO; (CO); Methane (CH4) / Natural Gas; (CH4); NO; (NO); O2; (O2); SO2; (SO2)
Electrical Outputs Current
Display Digital
Features Interchangeable Probes; Hazardous Environment; Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

In-Situ Gas Analyzers - ZIRKOR 302 - SICK
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring; Process Gas
Gas Types O2; (O4)
View Details
Extractive Gas Analyzers - SIDOR - SICK
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring; Process Gas
Gas Types NH3; (NH3); CO2; (CO2); CO; (CO); Methane (CH4) / Natural Gas; (CH4); NO; (NO); O2; (O2); SO2; (SO2); (N2O)
View Details
Gas Transmitters - TRANSIC100LP - SICK
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (O2)
View Details
Extractive Gas Analyzers -  - SICK
Specs
Application Continuous Emissions Monitoring; Process Gas
Gas Types O2
Instrument Type Analyzer
View Details