SICK Fiber Optic Cable LL3-TS12

Description
FIBER OPTIC CABLE, THROUGH-BEAM SYSTEM, PE JACKET MATERIAL, PMMA CORE MATERIAL, STAINLESS STEEL, 2.2 MM DIAMETER, 25 MM BEND RADIUS, 2000 MM FIBER LENGTH, (5308062). FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC CABLE, THROUGH-BEAM SYSTEM, PE JACKET MATERIAL, PMMA CORE MATERIAL, STAINLESS STEEL, 2.2 MM DIAMETER, 25 MM BEND RADIUS, 2000 MM FIBER LENGTH, (5308062). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 544607 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
544607
Fiber Optic Cable 544607
FIBER OPTIC CABLE, THROUGH-BEAM SYSTEM, PE JACKET MATERIAL, PMMA CORE MATERIAL, STAINLESS STEEL, 2.2 MM DIAMETER, 25 MM BEND RADIUS, 2000 MM FIBER LENGTH, (5308062). FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC CABLE, THROUGH-BEAM SYSTEM, PE JACKET MATERIAL, PMMA CORE MATERIAL, STAINLESS STEEL, 2.2 MM DIAMETER, 25 MM BEND RADIUS, 2000 MM FIBER LENGTH, (5308062). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 544607
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/UPC Connectors - F-SMF-28-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 2846983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details