SICK Fiber Optic Cable LIST32900

Description
(7020045) GLASS/STAINLESS FIBER-OPTIC, INDIVIDUAL, THREADED TIP, 3.2MM BUNDLE, 900MM, LIGHT GUIDE, LBS/LIS. FREE 2 YEAR RADWELL WARRANTY
Description
(7020045) GLASS/STAINLESS FIBER-OPTIC, INDIVIDUAL, THREADED TIP, 3.2MM BUNDLE, 900MM, LIGHT GUIDE, LBS/LIS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 544389 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
544389
Fiber Optic Cable 544389
(7020045) GLASS/STAINLESS FIBER-OPTIC, INDIVIDUAL, THREADED TIP, 3.2MM BUNDLE, 900MM, LIGHT GUIDE, LBS/LIS. FREE 2 YEAR RADWELL WARRANTY

(7020045) GLASS/STAINLESS FIBER-OPTIC, INDIVIDUAL, THREADED TIP, 3.2MM BUNDLE, 900MM, LIGHT GUIDE, LBS/LIS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 544389
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 5 m, FC/APC - F-PM850-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fibre Optic Cable - 1213916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details