SICK Contrast Sensor, M8, 12.5Mm, Pnp O/p; Sensor Output Sick KTM-MP11181P

Description
CONTRAST SENSOR, M8, 12.5MM, PNP O/P; Sensor Output:PNP; Sensing Range Max:12.5mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Photo Current:50mA; Product Range:KTM Prime Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
CONTRAST SENSOR, M8, 12.5MM, PNP O/P; Sensor Output:PNP; Sensing Range Max:12.5mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Photo Current:50mA; Product Range:KTM Prime Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contrast Sensor, M8, 12.5Mm, Pnp O/p; Sensor Output Sick - 32AC7592 - Newark, An Avnet Company
Chicago, IL, United States
Contrast Sensor, M8, 12.5Mm, Pnp O/p; Sensor Output Sick
32AC7592
Contrast Sensor, M8, 12.5Mm, Pnp O/p; Sensor Output Sick 32AC7592
CONTRAST SENSOR, M8, 12.5MM, PNP O/P; Sensor Output:PNP; Sensing Range Max:12.5mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Photo Current:50mA; Product Range:KTM Prime Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CONTRAST SENSOR, M8, 12.5MM, PNP O/P; Sensor Output:PNP; Sensing Range Max:12.5mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Photo Current:50mA; Product Range:KTM Prime Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 32AC7592
Product Name Contrast Sensor, M8, 12.5Mm, Pnp O/p; Sensor Output Sick
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1205LLHLT-T - 908847-A1205LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details