SICK Inductive Proximity Sensor, 40Mm, 30Vdc; Sensing Range Max Sick IQ40-40NPPKC0K

Description
INDUCTIVE PROXIMITY SENSOR, 40MM, 30VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IQG Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 40MM, 30VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IQG Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 40Mm, 30Vdc; Sensing Range Max Sick - 32AC7458 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 40Mm, 30Vdc; Sensing Range Max Sick
32AC7458
Inductive Proximity Sensor, 40Mm, 30Vdc; Sensing Range Max Sick 32AC7458
INDUCTIVE PROXIMITY SENSOR, 40MM, 30VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IQG Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 40MM, 30VDC; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IQG Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 32AC7458
Product Name Inductive Proximity Sensor, 40Mm, 30Vdc; Sensing Range Max Sick
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M12NB-ZO-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 7.87 mils (200 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Metal Housing Photelectric Sensor, DC - S4455 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
View Details
Inductive Proximity Sensors - 5000005161-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details