Win Source Part Number: 1341327-IQ20-07BPPDQ
Category: Sensors, Transducers - Proximity Sensors - Industrial
Termination Style: Cable with Connector
Package: Bulk
Ingress Protection: IP67
Shielding: Unshielded
Standard Package: 1
Output Type: PNP-NC, 4-Wire
Sensor Type: Inductive
Sensing Distance: 0.276" (7mm)
Response Frequency: 150Hz
Indicator: LED
Voltage - Supply: 10V ~ 30V
Package / Case: Flange Mount
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: SICK, Inc.
Base Product Number: IQ20
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1341327-IQ20-07BPPDQ0S |
| Product Name | Sensors, Transducers - Proximity Sensors - Industrial |
| Operation Distance | 0.2760 inch (7.01 mm) |