SICK Proximity Sensors IQ10-03BPSKT0S

Description
SICK IQ10-03BPSKT0S
Request a Quote
Description
SICK IQ10-03BPSKT0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7865788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7865788
Proximity Sensors 7865788
SICK IQ10-03BPSKT0S

SICK IQ10-03BPSKT0S

Supplier's Site
Inductive Proximity Sensor, 3Mm, 30V Rohs Compliant Sick - 51AK3527 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 3Mm, 30V Rohs Compliant Sick
51AK3527
Inductive Proximity Sensor, 3Mm, 30V Rohs Compliant Sick 51AK3527
INDUCTIVE PROXIMITY SENSOR, 3MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 3MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 7865788 51AK3527
Product Name Proximity Sensors Inductive Proximity Sensor, 3Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3250LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093522 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details